Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 44IB60 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.7500 inch (69.85 mm) |
| Housing Bore | 2.9370 inch (74.60 mm) |
| Bearing ID | 2.7566 inch (70.02 mm) |