AST Bearings LLC Plain Bearings / Sleeve Bearings AST50 3840

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST50 3840 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST50 3840
Plain Bearings / Sleeve Bearings AST50 3840
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST50 3840
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Design Units Metric
Shaft OD 1.4961 inch (38.00 mm)
Housing Bore 1.6535 inch (42.00 mm)
Bearing ID 1.4994 inch (38.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HPF™ PTFE Tape Liner with Fiberglass Bearing - 10 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
Plain Bushes - 528960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5906 inch (15.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details