Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 32IB16 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.0000 inch (50.80 mm) |
| Housing Bore | 2.1883 inch (55.58 mm) |
| Bearing ID | 2.0037 inch (50.89 mm) |