Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 2540 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.9843 inch (25.00 mm) |
| Housing Bore | 1.1024 inch (28.00 mm) |
| Bearing ID | 0.9870 inch (25.07 mm) |