AST Bearings LLC Plain Bearings / Sleeve Bearings AST50 24IB24

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST50 24IB24 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST50 24IB24
Plain Bearings / Sleeve Bearings AST50 24IB24
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST50 24IB24
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Design Units Inch
Shaft OD 1.5000 inch (38.10 mm)
Housing Bore 1.6568 inch (42.08 mm)
Bearing ID 1.5028 inch (38.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solid Polymer High Precision Plain Bearings - 0505 EP - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.1969 inch (5.00 mm)
View Details
Plain Bushes - 528314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.7480 inch (19.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.378
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3780 inch (9.60 mm)
View Details