Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 20IB20 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.2500 inch (31.75 mm) |
| Housing Bore | 1.4068 inch (35.73 mm) |
| Bearing ID | 1.2528 inch (31.82 mm) |