Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 14080 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 5.5118 inch (140.00 mm) |
| Housing Bore | 5.7087 inch (145.00 mm) |
| Bearing ID | 5.5201 inch (140.21 mm) |