Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 1310 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.5118 inch (13.00 mm) |
| Housing Bore | 0.5906 inch (15.00 mm) |
| Bearing ID | 0.5141 inch (13.06 mm) |