Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 1210 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.4724 inch (12.00 mm) |
| Housing Bore | 0.5512 inch (14.00 mm) |
| Bearing ID | 0.4747 inch (12.06 mm) |