Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 112IB36 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 7.0000 inch (177.80 mm) |
| Housing Bore | 7.1830 inch (182.45 mm) |
| Bearing ID | 7.0026 inch (177.87 mm) |