Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 108IB72 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 6.7500 inch (171.45 mm) |
| Housing Bore | 6.9374 inch (176.21 mm) |
| Bearing ID | 6.7570 inch (171.63 mm) |