Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 08IB08 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.5000 inch (12.70 mm) |
| Housing Bore | 0.5941 inch (15.09 mm) |
| Bearing ID | 0.5019 inch (12.75 mm) |