Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 05IB08 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.3125 inch (7.94 mm) |
| Housing Bore | 0.3753 inch (9.53 mm) |
| Bearing ID | 0.3143 inch (7.98 mm) |