Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 04IB04 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.2500 inch (6.35 mm) |
| Housing Bore | 0.3128 inch (7.95 mm) |
| Bearing ID | 0.2518 inch (6.40 mm) |