Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST50 025IB04 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.1563 inch (3.97 mm) |
| Housing Bore | 0.2191 inch (5.57 mm) |
| Bearing ID | 0.1581 inch (4.02 mm) |