AST Bearings LLC Plain Bearings / Sleeve Bearings AST40 F40400

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST40 F40400 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST40 F40400
Plain Bearings / Sleeve Bearings AST40 F40400
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST40 F40400
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Flanged
Shaft OD 1.5748 inch (40.00 mm)
Housing Bore 1.7323 inch (44.00 mm)
Bearing ID 1.5782 inch (40.09 mm)
Bearing OD 1.7323 inch (44.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 1215 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Bonded Bushes - 1893196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.3228 inch (8.20 mm)
Bearing OD 0.7874 inch (20.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.237
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2370 inch (6.02 mm)
View Details