AST Bearings LLC Plain Bearings / Sleeve Bearings AST40 5020

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST40 5020 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST40 5020
Plain Bearings / Sleeve Bearings AST40 5020
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST40 5020
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 1.9685 inch (50.00 mm)
Housing Bore 2.1654 inch (55.00 mm)
Bearing ID 1.9728 inch (50.11 mm)
Bearing OD 2.1654 inch (55.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU® Metal-Polymer Composite PTFE Bearings - 02 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 5217758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1969 inch (5.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3760 inch (9.55 mm)
View Details