AST Bearings LLC Plain Bearings / Sleeve Bearings AST40 4520

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST40 4520 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST40 4520
Plain Bearings / Sleeve Bearings AST40 4520
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST40 4520
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 1.7717 inch (45.00 mm)
Housing Bore 1.9685 inch (50.00 mm)
Bearing ID 1.7758 inch (45.11 mm)
Bearing OD 1.9685 inch (50.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU® Metal-Polymer Composite PTFE Bearings - 11O DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Taper Lock Bushes - 1465469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.9685 inch (50.00 mm)
Bearing OD 4.2520 inch (108.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details