AST Bearings LLC Plain Bearings / Sleeve Bearings AST40 2550

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST40 2550 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST40 2550
Plain Bearings / Sleeve Bearings AST40 2550
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST40 2550
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 0.9843 inch (25.00 mm)
Housing Bore 1.1024 inch (28.00 mm)
Bearing ID 0.9870 inch (25.07 mm)
Bearing OD 1.1024 inch (28.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 13060DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 5.1156 to 5.1181 inch (129.94 to 130.00 mm)
View Details
Plain Bushes - 528831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details