Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST40 25080 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 9.8425 inch (250.00 mm) |
| Housing Bore | 10.0394 inch (255.00 mm) |
| Bearing ID | 9.8513 inch (250.22 mm) |
| Bearing OD | 10.0394 inch (255.00 mm) |