Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST40 2030 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 0.7874 inch (20.00 mm) |
| Housing Bore | 0.9055 inch (23.00 mm) |
| Bearing ID | 0.7902 inch (20.07 mm) |
| Bearing OD | 0.9055 inch (23.00 mm) |