Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST40 180100 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 7.0866 inch (180.00 mm) |
| Housing Bore | 7.2835 inch (185.00 mm) |
| Bearing ID | 7.0951 inch (180.22 mm) |
| Bearing OD | 7.2835 inch (185.00 mm) |