Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST40 160115 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 6.2992 inch (160.00 mm) |
| Housing Bore | 6.4961 inch (165.00 mm) |
| Bearing ID | 6.3075 inch (160.21 mm) |
| Bearing OD | 6.4961 inch (165.00 mm) |