Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST40 1415 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 0.5512 inch (14.00 mm) |
| Housing Bore | 0.6299 inch (16.00 mm) |
| Bearing ID | 0.5535 inch (14.06 mm) |
| Bearing OD | 0.6299 inch (16.00 mm) |