Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST40 1010 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 0.3937 inch (10.00 mm) |
| Housing Bore | 0.4724 inch (12.00 mm) |
| Bearing ID | 0.3960 inch (10.06 mm) |
| Bearing OD | 0.4724 inch (12.00 mm) |