AST Bearings LLC Plain Bearings / Sleeve Bearings AST20 SP2.5

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST20 SP2.5 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST20 SP2.5
Plain Bearings / Sleeve Bearings AST20 SP2.5
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST20 SP2.5
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Design Units Metric
Bearing OD 5.9055 inch (150.00 mm)
Length 19.685 inch (500.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 0610 DU-B - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
View Details
IRR: Inner Ring Races - IRR-8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 8.0000 inch (203.20 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details