Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST20 8560 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 3.3465 inch (85.00 mm) |
| Housing Bore | 3.5433 inch (90.00 mm) |
| Bearing ID | 3.3569 inch (85.27 mm) |