Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST20 64IB48 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 4.0000 inch (101.60 mm) |
| Housing Bore | 4.1889 inch (106.40 mm) |
| Bearing ID | 3.9959 inch (101.50 mm) |