Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST20 6050 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 2.3622 inch (60.00 mm) |
| Housing Bore | 2.5591 inch (65.00 mm) |
| Bearing ID | 2.3701 inch (60.20 mm) |