Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST20 48IB60 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 3.0000 inch (76.20 mm) |
| Housing Bore | 3.1889 inch (81.00 mm) |
| Bearing ID | 2.9959 inch (76.10 mm) |