Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST20 24050 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 9.4488 inch (240.00 mm) |
| Housing Bore | 9.6457 inch (245.00 mm) |
| Bearing ID | 9.4597 inch (240.28 mm) |