Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST20 22IB22 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.3750 inch (34.92 mm) |
| Housing Bore | 1.5322 inch (38.92 mm) |
| Bearing ID | 1.3702 inch (34.80 mm) |