AST Bearings LLC Plain Bearings / Sleeve Bearings AST20 1520

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST20 1520 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST20 1520
Plain Bearings / Sleeve Bearings AST20 1520
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST20 1520
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.5906 inch (15.00 mm)
Housing Bore 0.6693 inch (17.00 mm)
Bearing ID 0.5948 inch (15.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-5-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 5.0000 inch (127.00 mm)
View Details
Plain Bushes - 528940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.3543 inch (9.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Guide Roller Bushings Concentric - B-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
0.627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
View Details