Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST20 1420 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.5512 inch (14.00 mm) |
| Housing Bore | 0.6299 inch (16.00 mm) |
| Bearing ID | 0.5554 inch (14.11 mm) |