Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST20 10IB08 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 0.6250 inch (15.87 mm) |
| Housing Bore | 0.7195 inch (18.28 mm) |
| Bearing ID | 0.6195 inch (15.74 mm) |