Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST20 10595 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 4.1339 inch (105.00 mm) |
| Housing Bore | 4.3307 inch (110.00 mm) |
| Bearing ID | 4.1443 inch (105.27 mm) |