Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST11 7050 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 2.7559 inch (70.00 mm) |
| Housing Bore | 2.9528 inch (75.00 mm) |
| Bearing ID | 2.7602 inch (70.11 mm) |
| Bearing OD | 2.9528 inch (75.00 mm) |