AST Bearings LLC Plain Bearings / Sleeve Bearings AST11 5550

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST11 5550 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST11 5550
Plain Bearings / Sleeve Bearings AST11 5550
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST11 5550
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 2.1654 inch (55.00 mm)
Housing Bore 2.3622 inch (60.00 mm)
Bearing ID 2.1697 inch (55.11 mm)
Bearing OD 2.3622 inch (60.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 025DU04 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.1547 to 0.1554 inch (3.93 to 3.95 mm)
View Details
Taper Lock Bushes - 183754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.7480 inch (19.00 mm)
Bearing OD 1.4961 inch (38.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details