Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST11 3230 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 1.2598 inch (32.00 mm) |
| Housing Bore | 1.4173 inch (36.00 mm) |
| Bearing ID | 1.2632 inch (32.09 mm) |
| Bearing OD | 1.4173 inch (36.00 mm) |