Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST090 2425 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 0.9449 inch (24.00 mm) |
| Housing Bore | 1.0630 inch (27.00 mm) |
| Bearing ID | 0.9449 inch (24.00 mm) |