AST Bearings LLC Plain Bearings / Sleeve Bearings AST090 22570

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST090 22570 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST090 22570
Plain Bearings / Sleeve Bearings AST090 22570
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST090 22570
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 8.8583 inch (225.00 mm)
Housing Bore 9.0551 inch (230.00 mm)
Bearing ID 9.0551 inch (230.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 07 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Bonded Bushes - 2982904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.4724 inch (12.00 mm)
Bearing OD 1.0236 inch (26.00 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.126
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1260 inch (3.20 mm)
View Details