Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST090 225100 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 8.8583 inch (225.00 mm) |
| Housing Bore | 9.0551 inch (230.00 mm) |
| Bearing ID | 9.0551 inch (230.00 mm) |