AST Bearings LLC Plain Bearings / Sleeve Bearings AST090 1625

Description
Please review the technical information on the requirements for the mating shaft.
Description
Please review the technical information on the requirements for the mating shaft.

Suppliers

Company
Product
Description
Supplier Links
Plain Bearings / Sleeve Bearings - AST090 1625 - AST Bearings LLC
Montville, NJ, USA
Plain Bearings / Sleeve Bearings
AST090 1625
Plain Bearings / Sleeve Bearings AST090 1625
Please review the technical information on the requirements for the mating shaft.

Please review the technical information on the requirements for the mating shaft.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Plain Bearings and Sleeve Bearings
Product Number AST090 1625
Product Name Plain Bearings / Sleeve Bearings
Bushing Type Sleeve
Shaft OD 0.6299 inch (16.00 mm)
Housing Bore 0.7087 inch (18.00 mm)
Bearing ID 0.6299 inch (16.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-5/16-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3125 inch (33.34 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 105115DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.1317 to 4.1339 inch (104.95 to 105.00 mm)
View Details
0.126
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1260 inch (3.20 mm)
View Details