Please review the technical information on the requirements for the mating shaft.
| AST Bearings LLC | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | AST090 135100 |
| Product Name | Plain Bearings / Sleeve Bearings |
| Bushing Type | Sleeve |
| Shaft OD | 5.3150 inch (135.00 mm) |
| Housing Bore | 5.5118 inch (140.00 mm) |
| Bearing ID | 5.5118 inch (140.00 mm) |