AST Bearings LLC Ball and Roller Bearings 88500

Description
Also available with a snap ring groove on the OD, with/without the ring.
Description
Also available with a snap ring groove on the OD, with/without the ring.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 88500 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
88500
Ball and Roller Bearings 88500
Also available with a snap ring groove on the OD, with/without the ring.

Also available with a snap ring groove on the OD, with/without the ring.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 88500
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Seals / Shields Double Seal
Design Units Inch
Bore 0.0155 inch (0.394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Ball Bearings - 6189929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details