AST Bearings LLC Ball and Roller Bearings 88026

Description
Also available with a snap ring groove on the OD, with/without the ring.
Description
Also available with a snap ring groove on the OD, with/without the ring.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 88026 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
88026
Ball and Roller Bearings 88026
Also available with a snap ring groove on the OD, with/without the ring.

Also available with a snap ring groove on the OD, with/without the ring.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 88026
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Seals / Shields Double Seal
Design Units Inch
Bore 0.0403 inch (1.024 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details