AST Bearings LLC Ball and Roller Bearings 87508

Description
Also available with a snap ring groove on the OD, with/without the ring.
Description
Also available with a snap ring groove on the OD, with/without the ring.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 87508 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
87508
Ball and Roller Bearings 87508
Also available with a snap ring groove on the OD, with/without the ring.

Also available with a snap ring groove on the OD, with/without the ring.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 87508
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Seals / Shields Double Seal
Design Units Inch
Bore 0.0620 inch (1.575 mm)
Outside Diameter 0.1240 inch (3.150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details