Also available with a snap ring groove on the OD, with/without the ring.
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 8506 |
| Product Name | Ball and Roller Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Seals / Shields | Double Seal |
| Design Units | Inch |
| Bore | 0.0465 inch (1.181 mm) |
| Outside Diameter | 0.0961 inch (2.441 mm) |