AST Bearings LLC Ball and Roller Bearings 8503

Description
Also available with a snap ring groove on the OD, with/without the ring.
Description
Also available with a snap ring groove on the OD, with/without the ring.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 8503 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
8503
Ball and Roller Bearings 8503
Also available with a snap ring groove on the OD, with/without the ring.

Also available with a snap ring groove on the OD, with/without the ring.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 8503
Product Name Ball and Roller Bearings
Primary Bearing Category Radial Ball Bearing
Seals / Shields Double Seal
Design Units Inch
Bore 0.0264 inch (0.669 mm)
Outside Diameter 0.0620 inch (1.575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details