Also available with a snap ring groove on the OD, with/without the ring.
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 8501 |
| Product Name | Ball and Roller Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Seals / Shields | Double Seal |
| Design Units | Inch |
| Bore | 0.0186 inch (0.472 mm) |
| Outside Diameter | 0.0496 inch (1.260 mm) |